Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E02B81B6PWS

Description
81.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
81.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E02B81B6PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B81B6PWS-ND
Chip Resistor - Surface Mount 764-M55342E02B81B6PWS-ND
81.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

81.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 81.6K OHM 1/8W 0.1% 0505 - M55342E02B81B6PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 81.6K OHM 1/8W 0.1% 0505
M55342E02B81B6PWS
RES 81.6K OHM 1/8W 0.1% 0505 M55342E02B81B6PWS
RES 81.6Kohm 1/8W 0.1% 0505

RES 81.6Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - M55342E02B81B6PWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E02B81B6PWS
Chip Resistor - Surface Mount M55342E02B81B6PWS
RES SMD 81.6K OHM 0.1% 1/8W 0505

RES SMD 81.6K OHM 0.1% 1/8W 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E02B81B6PWS-ND M55342E02B81B6PWS M55342E02B81B6PWS
Product Name Chip Resistor - Surface Mount RES 81.6K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0505
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers