Vishay Intertechnology, Inc. RES 75K OHM 1/8W 0.1% 0505 M55342E02B75B0RWS

Description
RES 75Kohm 1/8W 0.1% 0505
Request a Quote
Description
RES 75Kohm 1/8W 0.1% 0505
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/8W 0.1% 0505 - M55342E02B75B0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/8W 0.1% 0505
M55342E02B75B0RWS
RES 75K OHM 1/8W 0.1% 0505 M55342E02B75B0RWS
RES 75Kohm 1/8W 0.1% 0505

RES 75Kohm 1/8W 0.1% 0505

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342E02B75B0RWS
Product Name RES 75K OHM 1/8W 0.1% 0505
Resistance Range 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details