Vishay Intertechnology, Inc. RES 75K OHM 1/8W 0.1% 0505 M55342E02B75B0RT5

Description
RES 75Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 75Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/8W 0.1% 0505 - M55342E02B75B0RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/8W 0.1% 0505
M55342E02B75B0RT5
RES 75K OHM 1/8W 0.1% 0505 M55342E02B75B0RT5
RES 75Kohm 1/8W 0.1% 0505

RES 75Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B75B0RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B75B0RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E02B75B0RT5TR-ND
75 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

75 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B75B0RT5 764-M55342E02B75B0RT5TR-ND
Product Name RES 75K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 75000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers