Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E02B6H80RWS

Description
6.8 kOhms ±2% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
6.8 kOhms ±2% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E02B6H80RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B6H80RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B6H80RWS-ND
6.8 kOhms ±2% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

6.8 kOhms ±2% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 6.8K OHM 1/8W 2% 0505 - M55342E02B6H80RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/8W 2% 0505
M55342E02B6H80RWS
RES 6.8K OHM 1/8W 2% 0505 M55342E02B6H80RWS
RES 6.8Kohm 1/8W 2% 0505

RES 6.8Kohm 1/8W 2% 0505

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E02B6H80RWS-ND M55342E02B6H80RWS
Product Name Chip Resistor - Surface Mount RES 6.8K OHM 1/8W 2% 0505
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0505
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD755JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details