Vishay Intertechnology, Inc. RES 6.98K OHM 1/8W 0.1% 0505 M55342E02B6B98RWS

Description
RES 6.98Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 6.98Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/8W 0.1% 0505 - M55342E02B6B98RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/8W 0.1% 0505
M55342E02B6B98RWS
RES 6.98K OHM 1/8W 0.1% 0505 M55342E02B6B98RWS
RES 6.98Kohm 1/8W 0.1% 0505

RES 6.98Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B6B98RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B6B98RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B6B98RWS-ND
6.98 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

6.98 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E02B6B98RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E02B6B98RWS
Chip Resistor - Surface Mount M55342E02B6B98RWS
RES SMD 6.98K OHM 0.1% 1/8W 0505

RES SMD 6.98K OHM 0.1% 1/8W 0505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E02B6B98RWS 764-M55342E02B6B98RWS-ND M55342E02B6B98RWS
Product Name RES 6.98K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 6980 ohms 6980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details