Vishay Intertechnology, Inc. RES 62.6K OHM 1/8W 0.1% 0505 M55342E02B62B6RWS

Description
RES 62.6Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 62.6Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.6K OHM 1/8W 0.1% 0505 - M55342E02B62B6RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.6K OHM 1/8W 0.1% 0505
M55342E02B62B6RWS
RES 62.6K OHM 1/8W 0.1% 0505 M55342E02B62B6RWS
RES 62.6Kohm 1/8W 0.1% 0505

RES 62.6Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B62B6RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B62B6RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B62B6RWS-ND
62.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

62.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B62B6RWS 764-M55342E02B62B6RWS-ND
Product Name RES 62.6K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 62600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details