Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E02B5B05RWS

Description
5.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
5.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E02B5B05RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B5B05RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B5B05RWS-ND
5.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

5.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 5.05K OHM 1/8W 0.1% 0505 - M55342E02B5B05RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.05K OHM 1/8W 0.1% 0505
M55342E02B5B05RWS
RES 5.05K OHM 1/8W 0.1% 0505 M55342E02B5B05RWS
RES 5.05Kohm 1/8W 0.1% 0505

RES 5.05Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - M55342E02B5B05RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E02B5B05RWS
Chip Resistor - Surface Mount M55342E02B5B05RWS
RES SMD 5.05K OHM 0.1% 1/8W 0505

RES SMD 5.05K OHM 0.1% 1/8W 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E02B5B05RWS-ND M55342E02B5B05RWS M55342E02B5B05RWS
Product Name Chip Resistor - Surface Mount RES 5.05K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0505
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details