Vishay Intertechnology, Inc. RES 51.1K OHM 1/8W 0.1% 0505 M55342E02B51B1RT5

Description
RES 51.1Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 51.1Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1/8W 0.1% 0505 - M55342E02B51B1RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/8W 0.1% 0505
M55342E02B51B1RT5
RES 51.1K OHM 1/8W 0.1% 0505 M55342E02B51B1RT5
RES 51.1Kohm 1/8W 0.1% 0505

RES 51.1Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B51B1RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B51B1RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E02B51B1RT5TR-ND
51.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

51.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B51B1RT5 764-M55342E02B51B1RT5TR-ND
Product Name RES 51.1K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 51100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details