Vishay Intertechnology, Inc. RES 4.99K OHM 1/8W 1% 0505 M55342E02B4E99PT5

Description
RES 4.99Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 4.99Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/8W 1% 0505 - M55342E02B4E99PT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/8W 1% 0505
M55342E02B4E99PT5
RES 4.99K OHM 1/8W 1% 0505 M55342E02B4E99PT5
RES 4.99Kohm 1/8W 1% 0505

RES 4.99Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B4E99PT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B4E99PT5TR-ND
Chip Resistor - Surface Mount 764-M55342E02B4E99PT5TR-ND
4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B4E99PT5 764-M55342E02B4E99PT5TR-ND
Product Name RES 4.99K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details