Vishay Intertechnology, Inc. RES 4.99K OHM 1/8W 1% 0505 M55342E02B4E99MT1

Description
RES 4.99Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 4.99Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/8W 1% 0505 - M55342E02B4E99MT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/8W 1% 0505
M55342E02B4E99MT1
RES 4.99K OHM 1/8W 1% 0505 M55342E02B4E99MT1
RES 4.99Kohm 1/8W 1% 0505

RES 4.99Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B4E99MT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B4E99MT1TR-ND
Chip Resistor - Surface Mount 764-M55342E02B4E99MT1TR-ND
4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E02B4E99MT1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E02B4E99MT1
Chip Resistor - Surface Mount M55342E02B4E99MT1
RES SMD 4.99K OHM 1% 1/8W 0505

RES SMD 4.99K OHM 1% 1/8W 0505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E02B4E99MT1 764-M55342E02B4E99MT1TR-ND M55342E02B4E99MT1
Product Name RES 4.99K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details