Vishay Intertechnology, Inc. RES 4.75K OHM 1/8W 1% 0505 M55342E02B4E75RWI

Description
RES 4.75Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 4.75Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/8W 1% 0505 - M55342E02B4E75RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/8W 1% 0505
M55342E02B4E75RWI
RES 4.75K OHM 1/8W 1% 0505 M55342E02B4E75RWI
RES 4.75Kohm 1/8W 1% 0505

RES 4.75Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B4E75RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B4E75RWI-ND
Chip Resistor - Surface Mount 764-M55342E02B4E75RWI-ND
4.75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

4.75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B4E75RWI 764-M55342E02B4E75RWI-ND
Product Name RES 4.75K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details