Vishay Intertechnology, Inc. RES 4.99K OHM 1/8W 0.1% 0505 M55342E02B4B99RWS

Description
RES 4.99Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 4.99Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/8W 0.1% 0505 - M55342E02B4B99RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/8W 0.1% 0505
M55342E02B4B99RWS
RES 4.99K OHM 1/8W 0.1% 0505 M55342E02B4B99RWS
RES 4.99Kohm 1/8W 0.1% 0505

RES 4.99Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B4B99RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B4B99RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B4B99RWS-ND
4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B4B99RWS 764-M55342E02B4B99RWS-ND
Product Name RES 4.99K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers