Vishay Intertechnology, Inc. RES 4.75K OHM 1/8W 0.1% 0505 M55342E02B4B75PWS

Description
RES 4.75Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 4.75Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/8W 0.1% 0505 - M55342E02B4B75PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/8W 0.1% 0505
M55342E02B4B75PWS
RES 4.75K OHM 1/8W 0.1% 0505 M55342E02B4B75PWS
RES 4.75Kohm 1/8W 0.1% 0505

RES 4.75Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B4B75PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B4B75PWS-ND
Chip Resistor - Surface Mount 764-M55342E02B4B75PWS-ND
4.75 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

4.75 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B4B75PWS 764-M55342E02B4B75PWS-ND
Product Name RES 4.75K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 4750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details