Vishay Intertechnology, Inc. RES 475 OHM 1/8W 1% 0505 M55342E02B475DRWI

Description
RES 475ohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 475ohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/8W 1% 0505 - M55342E02B475DRWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/8W 1% 0505
M55342E02B475DRWI
RES 475 OHM 1/8W 1% 0505 M55342E02B475DRWI
RES 475ohm 1/8W 1% 0505

RES 475ohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B475DRWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B475DRWI-ND
Chip Resistor - Surface Mount 764-M55342E02B475DRWI-ND
475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B475DRWI 764-M55342E02B475DRWI-ND
Product Name RES 475 OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details