Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E02B38B3TT1

Description
Chip Resistor
Request a Quote Datasheet
Description
Chip Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E02B38B3TT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B38B3TT1TR-ND
Chip Resistor - Surface Mount 764-M55342E02B38B3TT1TR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342E02B38B3TT1
855908-M55342E02B38B3TT1
Chip Resistor - Surface Mount - M55342E02B38B3TT1 855908-M55342E02B38B3TT1
Manufacturer: Vishay Win Source Part Number: 855908-M55342E02B38B 3TT1 Series: * Features: Chip Resistor Package: Reel - TR Family Name: M55342 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 855908-M55342E02B38B3TT1
Series: *
Features: Chip Resistor
Package: Reel - TR
Family Name: M55342
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8533.21.0030

Buy Now
M55342E 25PPM 0505 38.3K 0.1% T Product overview: M55342E02B38B3TT1 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342E02B38B3TT1 can be used for catalog matching and distributor lookup.

M55342E 25PPM 0505 38.3K 0.1% T Product overview: M55342E02B38B3TT1 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342E02B38B3TT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 764-M55342E02B38B3TT1TR-ND 855908-M55342E02B38B3TT1 52-M55342E02B38B3TT1
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - M55342E02B38B3TT1 Resistor
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 2176317-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details