Vishay Intertechnology, Inc. THIN FILM,505,1/20W,2.49K,.1%,25PPM,R/.01%,WAFFLE M55342E02B2B49RWS

Description
THIN FILM,505,1/20W,2.49K ,.1%,25PPM,R/.01%,WA FFLE
Request a Quote Datasheet
Description
THIN FILM,505,1/20W,2.49K ,.1%,25PPM,R/.01%,WA FFLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,505,1/20W,2.49K,.1%,25PPM,R/.01%,WAFFLE - M55342E02B2B49RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,505,1/20W,2.49K,.1%,25PPM,R/.01%,WAFFLE
M55342E02B2B49RWS
THIN FILM,505,1/20W,2.49K,.1%,25PPM,R/.01%,WAFFLE M55342E02B2B49RWS
THIN FILM,505,1/20W,2.49K ,.1%,25PPM,R/.01%,WA FFLE

THIN FILM,505,1/20W,2.49K,.1%,25PPM,R/.01%,WAFFLE

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B2B49RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B2B49RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B2B49RWS-ND
2.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

2.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B2B49RWS 764-M55342E02B2B49RWS-ND
Product Name THIN FILM,505,1/20W,2.49K,.1%,25PPM,R/.01%,WAFFLE Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 20 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details