Vishay Intertechnology, Inc. RES 2K OHM 1/8W 0.1% 0505 M55342E02B2B00RTI

Description
RES 2Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 2Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/8W 0.1% 0505 - M55342E02B2B00RTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/8W 0.1% 0505
M55342E02B2B00RTI
RES 2K OHM 1/8W 0.1% 0505 M55342E02B2B00RTI
RES 2Kohm 1/8W 0.1% 0505

RES 2Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B2B00RTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B2B00RTITR-ND
Chip Resistor - Surface Mount 764-M55342E02B2B00RTITR-ND
2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
M55342E 25Ppm 0505 2K 0.1% R Ti Vishay - 67P3695 - Newark, An Avnet Company
Chicago, IL, United States
M55342E 25Ppm 0505 2K 0.1% R Ti Vishay
67P3695
M55342E 25Ppm 0505 2K 0.1% R Ti Vishay 67P3695
M55342E 25PPM 0505 2K 0.1% R TI

M55342E 25PPM 0505 2K 0.1% R TI

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342E02B2B00RTI 764-M55342E02B2B00RTITR-ND 67P3695
Product Name RES 2K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount M55342E 25Ppm 0505 2K 0.1% R Ti Vishay
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2942FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573257 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details