Vishay Intertechnology, Inc. RES 287 OHM 1/8W 1% 0505 M55342E02B287DRWS

Description
RES 287ohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 287ohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/8W 1% 0505 - M55342E02B287DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/8W 1% 0505
M55342E02B287DRWS
RES 287 OHM 1/8W 1% 0505 M55342E02B287DRWS
RES 287ohm 1/8W 1% 0505

RES 287ohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B287DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B287DRWS-ND
Chip Resistor - Surface Mount 764-M55342E02B287DRWS-ND
287 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

287 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B287DRWS 764-M55342E02B287DRWS-ND
Product Name RES 287 OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2004FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details