Vishay Intertechnology, Inc. RES 25.5K OHM 1/8W 0.1% 0505 M55342E02B25B5RWS

Description
RES 25.5Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 25.5Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1/8W 0.1% 0505 - M55342E02B25B5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/8W 0.1% 0505
M55342E02B25B5RWS
RES 25.5K OHM 1/8W 0.1% 0505 M55342E02B25B5RWS
RES 25.5Kohm 1/8W 0.1% 0505

RES 25.5Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B25B5RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B25B5RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B25B5RWS-ND
25.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

25.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B25B5RWS 764-M55342E02B25B5RWS-ND
Product Name RES 25.5K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 25500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers