Vishay Intertechnology, Inc. RES 255 OHM 1/8W 0.1% 0505 M55342E02B255ARTS

Description
RES 255ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 255ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1/8W 0.1% 0505 - M55342E02B255ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1/8W 0.1% 0505
M55342E02B255ARTS
RES 255 OHM 1/8W 0.1% 0505 M55342E02B255ARTS
RES 255ohm 1/8W 0.1% 0505

RES 255ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B255ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B255ARTSTR-ND
Chip Resistor - Surface Mount 764-M55342E02B255ARTSTR-ND
255 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

255 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B255ARTS 764-M55342E02B255ARTSTR-ND
Product Name RES 255 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 255 ohms 255 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614913-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details