Vishay Intertechnology, Inc. RES 24K OHM 1/8W 0.1% 0505 M55342E02B24B0RWS

Description
RES 24Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 24Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 1/8W 0.1% 0505 - M55342E02B24B0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/8W 0.1% 0505
M55342E02B24B0RWS
RES 24K OHM 1/8W 0.1% 0505 M55342E02B24B0RWS
RES 24Kohm 1/8W 0.1% 0505

RES 24Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B24B0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B24B0RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B24B0RWS-ND
24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B24B0RWS 764-M55342E02B24B0RWS-ND
Product Name RES 24K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 24000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JTTD1022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details