Vishay Intertechnology, Inc. RES 249K OHM 1/8W 1% 0505 M55342E02B249ERWS

Description
RES 249Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 249Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/8W 1% 0505 - M55342E02B249ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/8W 1% 0505
M55342E02B249ERWS
RES 249K OHM 1/8W 1% 0505 M55342E02B249ERWS
RES 249Kohm 1/8W 1% 0505

RES 249Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B249ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B249ERWS-ND
Chip Resistor - Surface Mount 764-M55342E02B249ERWS-ND
249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B249ERWS 764-M55342E02B249ERWS-ND
Product Name RES 249K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 249000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers