Vishay Intertechnology, Inc. RES 20.8K OHM 1/8W 0.1% 0505 M55342E02B20B8RT5

Description
RES 20.8Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 20.8Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.8K OHM 1/8W 0.1% 0505 - M55342E02B20B8RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.8K OHM 1/8W 0.1% 0505
M55342E02B20B8RT5
RES 20.8K OHM 1/8W 0.1% 0505 M55342E02B20B8RT5
RES 20.8Kohm 1/8W 0.1% 0505

RES 20.8Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B20B8RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B20B8RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E02B20B8RT5TR-ND
20.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

20.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B20B8RT5 764-M55342E02B20B8RT5TR-ND
Product Name RES 20.8K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 20800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details