Vishay Intertechnology, Inc. RES 20.5K OHM 1/8W 0.1% 0505 M55342E02B20B5RWS

Description
RES 20.5Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 20.5Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/8W 0.1% 0505 - M55342E02B20B5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/8W 0.1% 0505
M55342E02B20B5RWS
RES 20.5K OHM 1/8W 0.1% 0505 M55342E02B20B5RWS
RES 20.5Kohm 1/8W 0.1% 0505

RES 20.5Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B20B5RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B20B5RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B20B5RWS-ND
20.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

20.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B20B5RWS 764-M55342E02B20B5RWS-ND
Product Name RES 20.5K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 20500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details