Vishay Intertechnology, Inc. RES 200K OHM 1/8W 5% 0505 M55342E02B200KPT5

Description
RES 200Kohm 1/8W 5% 0505
Request a Quote Datasheet
Description
RES 200Kohm 1/8W 5% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/8W 5% 0505 - M55342E02B200KPT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/8W 5% 0505
M55342E02B200KPT5
RES 200K OHM 1/8W 5% 0505 M55342E02B200KPT5
RES 200Kohm 1/8W 5% 0505

RES 200Kohm 1/8W 5% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B200KPT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B200KPT5TR-ND
Chip Resistor - Surface Mount 764-M55342E02B200KPT5TR-ND
200 kOhms ±5% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

200 kOhms ±5% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B200KPT5 764-M55342E02B200KPT5TR-ND
Product Name RES 200K OHM 1/8W 5% 0505 Chip Resistor - Surface Mount
Resistance Range 200000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD683JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details