Vishay Intertechnology, Inc. RES 1.96K OHM 1/8W 1% 0505 M55342E02B1E96RWS

Description
RES 1.96Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 1.96Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1/8W 1% 0505 - M55342E02B1E96RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/8W 1% 0505
M55342E02B1E96RWS
RES 1.96K OHM 1/8W 1% 0505 M55342E02B1E96RWS
RES 1.96Kohm 1/8W 1% 0505

RES 1.96Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B1E96RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B1E96RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B1E96RWS-ND
1.96 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

1.96 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B1E96RWS 764-M55342E02B1E96RWS-ND
Product Name RES 1.96K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 1960 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details