Vishay Intertechnology, Inc. RES 1.24K OHM 1/8W 1% 0505 M55342E02B1E24RWS

Description
RES 1.24Kohm 1/8W 1% 0505
Request a Quote
Description
RES 1.24Kohm 1/8W 1% 0505
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 1/8W 1% 0505 - M55342E02B1E24RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/8W 1% 0505
M55342E02B1E24RWS
RES 1.24K OHM 1/8W 1% 0505 M55342E02B1E24RWS
RES 1.24Kohm 1/8W 1% 0505

RES 1.24Kohm 1/8W 1% 0505

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342E02B1E24RWS
Product Name RES 1.24K OHM 1/8W 1% 0505
Resistance Range 1240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers