Vishay Intertechnology, Inc. RES 1K OHM 1/8W 1% 0505 M55342E02B1E00RT0

Description
RES 1Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 1Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/8W 1% 0505 - M55342E02B1E00RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/8W 1% 0505
M55342E02B1E00RT0
RES 1K OHM 1/8W 1% 0505 M55342E02B1E00RT0
RES 1Kohm 1/8W 1% 0505

RES 1Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B1E00RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B1E00RT0TR-ND
Chip Resistor - Surface Mount 764-M55342E02B1E00RT0TR-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B1E00RT0 764-M55342E02B1E00RT0TR-ND
Product Name RES 1K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details