Vishay Intertechnology, Inc. THIN FILM,505,1/20W,1.5K,.1%,25PPM,R/.01%,BULK M55342E02B1B50RWS

Description
THIN FILM,505,1/20W,1.5K, .1%,25PPM,R/.01%,BUL K
Request a Quote Datasheet
Description
THIN FILM,505,1/20W,1.5K, .1%,25PPM,R/.01%,BUL K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,505,1/20W,1.5K,.1%,25PPM,R/.01%,BULK - M55342E02B1B50RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,505,1/20W,1.5K,.1%,25PPM,R/.01%,BULK
M55342E02B1B50RWS
THIN FILM,505,1/20W,1.5K,.1%,25PPM,R/.01%,BULK M55342E02B1B50RWS
THIN FILM,505,1/20W,1.5K, .1%,25PPM,R/.01%,BUL K

THIN FILM,505,1/20W,1.5K,.1%,25PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B1B50RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B1B50RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B1B50RWS-ND
1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B1B50RWS 764-M55342E02B1B50RWS-ND
Product Name THIN FILM,505,1/20W,1.5K,.1%,25PPM,R/.01%,BULK Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 20 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details