Vishay Intertechnology, Inc. RES 1.47K OHM 1/8W 0.1% 0505 M55342E02B1B47RTS

Description
RES 1.47Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 1.47Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 1/8W 0.1% 0505 - M55342E02B1B47RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/8W 0.1% 0505
M55342E02B1B47RTS
RES 1.47K OHM 1/8W 0.1% 0505 M55342E02B1B47RTS
RES 1.47Kohm 1/8W 0.1% 0505

RES 1.47Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B1B47RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B1B47RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E02B1B47RTSTR-ND
1.47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

1.47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B1B47RTS 764-M55342E02B1B47RTSTR-ND
Product Name RES 1.47K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 1470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers