Vishay Intertechnology, Inc. RES 1.15K OHM 1/8W 0.1% 0505 M55342E02B1B15RWS

Description
RES 1.15Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 1.15Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1/8W 0.1% 0505 - M55342E02B1B15RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/8W 0.1% 0505
M55342E02B1B15RWS
RES 1.15K OHM 1/8W 0.1% 0505 M55342E02B1B15RWS
RES 1.15Kohm 1/8W 0.1% 0505

RES 1.15Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B1B15RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B1B15RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B1B15RWS-ND
1.15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

1.15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B1B15RWS 764-M55342E02B1B15RWS-ND
Product Name RES 1.15K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 1150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers