Vishay Intertechnology, Inc. RES 1.05K OHM 1/8W 0.1% 0505 M55342E02B1B05RT5

Description
RES 1.05Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 1.05Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/8W 0.1% 0505 - M55342E02B1B05RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/8W 0.1% 0505
M55342E02B1B05RT5
RES 1.05K OHM 1/8W 0.1% 0505 M55342E02B1B05RT5
RES 1.05Kohm 1/8W 0.1% 0505

RES 1.05Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B1B05RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B1B05RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E02B1B05RT5TR-ND
1.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

1.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B1B05RT5 764-M55342E02B1B05RT5TR-ND
Product Name RES 1.05K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 1050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers