Vishay Intertechnology, Inc. RES 19.6K OHM 1/8W 0.1% 0505 M55342E02B19B6RT5

Description
RES 19.6Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 19.6Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/8W 0.1% 0505 - M55342E02B19B6RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/8W 0.1% 0505
M55342E02B19B6RT5
RES 19.6K OHM 1/8W 0.1% 0505 M55342E02B19B6RT5
RES 19.6Kohm 1/8W 0.1% 0505

RES 19.6Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B19B6RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B19B6RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E02B19B6RT5TR-ND
19.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

19.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B19B6RT5 764-M55342E02B19B6RT5TR-ND
Product Name RES 19.6K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 19600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details