Vishay Intertechnology, Inc. RES 18.2K OHM 1/8W 0.1% 0505 M55342E02B18B2RT5

Description
RES 18.2Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 18.2Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/8W 0.1% 0505 - M55342E02B18B2RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/8W 0.1% 0505
M55342E02B18B2RT5
RES 18.2K OHM 1/8W 0.1% 0505 M55342E02B18B2RT5
RES 18.2Kohm 1/8W 0.1% 0505

RES 18.2Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B18B2RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B18B2RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E02B18B2RT5TR-ND
18.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

18.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B18B2RT5 764-M55342E02B18B2RT5TR-ND
Product Name RES 18.2K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 18200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 634 ohms
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers