Vishay Intertechnology, Inc. RES 165 OHM 1/8W 1% 0505 M55342E02B165DRWS

Description
RES 165ohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 165ohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/8W 1% 0505 - M55342E02B165DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/8W 1% 0505
M55342E02B165DRWS
RES 165 OHM 1/8W 1% 0505 M55342E02B165DRWS
RES 165ohm 1/8W 1% 0505

RES 165ohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B165DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B165DRWS-ND
Chip Resistor - Surface Mount 764-M55342E02B165DRWS-ND
165 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

165 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B165DRWS 764-M55342E02B165DRWS-ND
Product Name RES 165 OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1614969-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details