Vishay Intertechnology, Inc. RES 150 OHM 1/8W 0.1% 0505 M55342E02B150ARWS

Description
RES 150ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 150ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/8W 0.1% 0505 - M55342E02B150ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/8W 0.1% 0505
M55342E02B150ARWS
RES 150 OHM 1/8W 0.1% 0505 M55342E02B150ARWS
RES 150ohm 1/8W 0.1% 0505

RES 150ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B150ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B150ARWS-ND
Chip Resistor - Surface Mount 764-M55342E02B150ARWS-ND
150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B150ARWS 764-M55342E02B150ARWS-ND
Product Name RES 150 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 2573330 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details