Vishay Intertechnology, Inc. RES 14.3K OHM 1/8W 0.1% 0505 M55342E02B14B3RWS

Description
RES 14.3Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 14.3Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/8W 0.1% 0505 - M55342E02B14B3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/8W 0.1% 0505
M55342E02B14B3RWS
RES 14.3K OHM 1/8W 0.1% 0505 M55342E02B14B3RWS
RES 14.3Kohm 1/8W 0.1% 0505

RES 14.3Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B14B3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B14B3RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B14B3RWS-ND
14.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

14.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B14B3RWS 764-M55342E02B14B3RWS-ND
Product Name RES 14.3K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 14300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers