Vishay Intertechnology, Inc. RES 12.7K OHM 1/8W 0.1% 0505 M55342E02B12B7RWS

Description
RES 12.7Kohm 1/8W 0.1% 0505
Request a Quote
Description
RES 12.7Kohm 1/8W 0.1% 0505
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1/8W 0.1% 0505 - M55342E02B12B7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/8W 0.1% 0505
M55342E02B12B7RWS
RES 12.7K OHM 1/8W 0.1% 0505 M55342E02B12B7RWS
RES 12.7Kohm 1/8W 0.1% 0505

RES 12.7Kohm 1/8W 0.1% 0505

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342E02B12B7RWS
Product Name RES 12.7K OHM 1/8W 0.1% 0505
Resistance Range 12700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details