Vishay Intertechnology, Inc. RES 12.6K OHM 1/8W 0.1% 0505 M55342E02B12B6RT5

Description
RES 12.6Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 12.6Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.6K OHM 1/8W 0.1% 0505 - M55342E02B12B6RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.6K OHM 1/8W 0.1% 0505
M55342E02B12B6RT5
RES 12.6K OHM 1/8W 0.1% 0505 M55342E02B12B6RT5
RES 12.6Kohm 1/8W 0.1% 0505

RES 12.6Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B12B6RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B12B6RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E02B12B6RT5TR-ND
12.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

12.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B12B6RT5 764-M55342E02B12B6RT5TR-ND
Product Name RES 12.6K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 12600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573182 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers