Vishay Intertechnology, Inc. RES 10K OHM 1/8W 1% 0505 M55342E02B10E0PT5

Description
RES 10Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 10Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/8W 1% 0505 - M55342E02B10E0PT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/8W 1% 0505
M55342E02B10E0PT5
RES 10K OHM 1/8W 1% 0505 M55342E02B10E0PT5
RES 10Kohm 1/8W 1% 0505

RES 10Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B10E0PT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B10E0PT5TR-ND
Chip Resistor - Surface Mount 764-M55342E02B10E0PT5TR-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B10E0PT5 764-M55342E02B10E0PT5TR-ND
Product Name RES 10K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD915JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-2176770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details