Vishay Intertechnology, Inc. RES 10K OHM 1/8W 0.1% 0505 M55342E02B10B0RWS

Description
RES 10Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 10Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/8W 0.1% 0505 - M55342E02B10B0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/8W 0.1% 0505
M55342E02B10B0RWS
RES 10K OHM 1/8W 0.1% 0505 M55342E02B10B0RWS
RES 10Kohm 1/8W 0.1% 0505

RES 10Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B10B0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B10B0RWS-ND
Chip Resistor - Surface Mount 764-M55342E02B10B0RWS-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E02B10B0RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E02B10B0RWS
Chip Resistor - Surface Mount M55342E02B10B0RWS
RES SMD 10K OHM 0.1% 1/8W 0505

RES SMD 10K OHM 0.1% 1/8W 0505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E02B10B0RWS 764-M55342E02B10B0RWS-ND M55342E02B10B0RWS
Product Name RES 10K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details