Vishay Intertechnology, Inc. RES 10K OHM 1/8W 0.1% 0505 M55342E02B10B0RTI

Description
RES 10Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 10Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/8W 0.1% 0505 - M55342E02B10B0RTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/8W 0.1% 0505
M55342E02B10B0RTI
RES 10K OHM 1/8W 0.1% 0505 M55342E02B10B0RTI
RES 10Kohm 1/8W 0.1% 0505

RES 10Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B10B0RTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B10B0RTITR-ND
Chip Resistor - Surface Mount 764-M55342E02B10B0RTITR-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B10B0RTI 764-M55342E02B10B0RTITR-ND
Product Name RES 10K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879335-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 32.4 ohms
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details