Vishay Intertechnology, Inc. RES 100K OHM 1/8W 1% 0505 M55342E02B100EPTS

Description
RES 100Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 100Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/8W 1% 0505 - M55342E02B100EPTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/8W 1% 0505
M55342E02B100EPTS
RES 100K OHM 1/8W 1% 0505 M55342E02B100EPTS
RES 100Kohm 1/8W 1% 0505

RES 100Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B100EPTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B100EPTSTR-ND
Chip Resistor - Surface Mount 764-M55342E02B100EPTSTR-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E02B100EPTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E02B100EPTS
Chip Resistor - Surface Mount M55342E02B100EPTS
RES SMD 100K OHM 1% 1/8W 0505

RES SMD 100K OHM 1% 1/8W 0505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E02B100EPTS 764-M55342E02B100EPTSTR-ND M55342E02B100EPTS
Product Name RES 100K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567495P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers