Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E02B100DRT0

Description
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E02B100DRT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B100DRT0TR-ND
Chip Resistor - Surface Mount 764-M55342E02B100DRT0TR-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,505,1/20W,100,1%,25PPM,R/.01%,T/R - M55342E02B100DRT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,505,1/20W,100,1%,25PPM,R/.01%,T/R
M55342E02B100DRT0
THIN FILM,505,1/20W,100,1%,25PPM,R/.01%,T/R M55342E02B100DRT0
THIN FILM,505,1/20W,100,1 %,25PPM,R/.01%,T/R

THIN FILM,505,1/20W,100,1%,25PPM,R/.01%,T/R

Supplier's Site
Chip Resistor - Surface Mount - M55342E02B100DRT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E02B100DRT0
Chip Resistor - Surface Mount M55342E02B100DRT0
RES SMD 100 OHM 1% 1/8W 0505

RES SMD 100 OHM 1% 1/8W 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E02B100DRT0TR-ND M55342E02B100DRT0 M55342E02B100DRT0
Product Name Chip Resistor - Surface Mount THIN FILM,505,1/20W,100,1%,25PPM,R/.01%,T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0505
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details