Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E02B100BRTS

Description
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E02B100BRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B100BRTSTR-ND
Chip Resistor - Surface Mount 764-M55342E02B100BRTSTR-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 100K OHM 1/8W 0.1% 0505 - M55342E02B100BRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/8W 0.1% 0505
M55342E02B100BRTS
RES 100K OHM 1/8W 0.1% 0505 M55342E02B100BRTS
RES 100Kohm 1/8W 0.1% 0505

RES 100Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - M55342E02B100BRTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E02B100BRTS
Chip Resistor - Surface Mount M55342E02B100BRTS
RES SMD 100K OHM 0.1% 1/8W 0505

RES SMD 100K OHM 0.1% 1/8W 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E02B100BRTSTR-ND M55342E02B100BRTS M55342E02B100BRTS
Product Name Chip Resistor - Surface Mount RES 100K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0505
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details