Vishay Intertechnology, Inc. THIN FILM,505,1/20W,100,.1%,25PPM,R/.01%, M55342E02B100ARWS

Description
THIN FILM,505,1/20W,100,. 1%,25PPM,R/.01%,
Request a Quote Datasheet
Description
THIN FILM,505,1/20W,100,. 1%,25PPM,R/.01%,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,505,1/20W,100,.1%,25PPM,R/.01%, - M55342E02B100ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,505,1/20W,100,.1%,25PPM,R/.01%,
M55342E02B100ARWS
THIN FILM,505,1/20W,100,.1%,25PPM,R/.01%, M55342E02B100ARWS
THIN FILM,505,1/20W,100,. 1%,25PPM,R/.01%,

THIN FILM,505,1/20W,100,.1%,25PPM,R/.01%,

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E02B100ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E02B100ARWS-ND
Chip Resistor - Surface Mount 764-M55342E02B100ARWS-ND
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E02B100ARWS 764-M55342E02B100ARWS-ND
Product Name THIN FILM,505,1/20W,100,.1%,25PPM,R/.01%, Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 20 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details