Vishay Intertechnology, Inc. RES 30.1K OHM 1/20W 0.1% 0502 M55342E01B30B1RWI

Description
RES 30.1Kohm 1/20W 0.1% 0502
Request a Quote Datasheet
Description
RES 30.1Kohm 1/20W 0.1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/20W 0.1% 0502 - M55342E01B30B1RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/20W 0.1% 0502
M55342E01B30B1RWI
RES 30.1K OHM 1/20W 0.1% 0502 M55342E01B30B1RWI
RES 30.1Kohm 1/20W 0.1% 0502

RES 30.1Kohm 1/20W 0.1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E01B30B1RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E01B30B1RWI-ND
Chip Resistor - Surface Mount 764-M55342E01B30B1RWI-ND
30.1 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

30.1 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E01B30B1RWI 764-M55342E01B30B1RWI-ND
Product Name RES 30.1K OHM 1/20W 0.1% 0502 Chip Resistor - Surface Mount
Resistance Range 30100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details