Vishay Intertechnology, Inc. Res Wirewound 20m Ohm 1% 5W AXL Thru-Hole Bulk M4946507TR0200FB12

Description
Res Wirewound 20m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 20m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 20m Ohm 1% 5W AXL Thru-Hole Bulk - M4946507TR0200FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20m Ohm 1% 5W AXL Thru-Hole Bulk
M4946507TR0200FB12
Res Wirewound 20m Ohm 1% 5W AXL Thru-Hole Bulk M4946507TR0200FB12
Res Wirewound 20m Ohm 1% 5W AXL Thru-Hole Bulk

Res Wirewound 20m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M4946507TR0200FB12
Product Name Res Wirewound 20m Ohm 1% 5W AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details