Vishay Intertechnology, Inc. Res Wirewound 150m Ohm 1% 3W AXL Thru-Hole Bulk M4946506TR1500FB12

Description
Res Wirewound 150m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 150m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150m Ohm 1% 3W AXL Thru-Hole Bulk - M4946506TR1500FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 1% 3W AXL Thru-Hole Bulk
M4946506TR1500FB12
Res Wirewound 150m Ohm 1% 3W AXL Thru-Hole Bulk M4946506TR1500FB12
Res Wirewound 150m Ohm 1% 3W AXL Thru-Hole Bulk

Res Wirewound 150m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M4946506TR1500FB12
Product Name Res Wirewound 150m Ohm 1% 3W AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistors - 1-1623753-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
3 suppliers