Vishay Intertechnology, Inc. Res Wirewound 102m Ohm 1% 3W AXL Thru-Hole Bulk M4946506TR1020FB12

Description
Res Wirewound 102m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 102m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 102m Ohm 1% 3W AXL Thru-Hole Bulk - M4946506TR1020FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 102m Ohm 1% 3W AXL Thru-Hole Bulk
M4946506TR1020FB12
Res Wirewound 102m Ohm 1% 3W AXL Thru-Hole Bulk M4946506TR1020FB12
Res Wirewound 102m Ohm 1% 3W AXL Thru-Hole Bulk

Res Wirewound 102m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M4946506TR1020FB12
Product Name Res Wirewound 102m Ohm 1% 3W AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details